DSF/PREN ISO 14071

Environmental management – Life cycle assessment – Critical review processes and reviewer competencies: Additional requirements and guidelines to ISO 14044:2006 (ISO/DIS 14071:2023)

pending, Most Current
Organization: DS
Status: pending
Page Count: 19
ICS Code (Product life-cycles): 13.020.60
scope:

ISO/TS 14071:2014 provides additional specifications to ISO 14040:2006 and ISO 14044:2006. It provides requirements and guidelines for conducting a critical review of any type of LCA study and the competencies required for the review. ISO/TS 14071:2014 provides: details of a critical review process, including clarification with regard to ISO 14044:2006; guidelines to deliver the required critical review process, linked to the goal of the life cycle assessment (LCA) and its intended use; content and deliverables of the critical review process; guidelines to improve the consistency, transparency, efficiency and credibility of the critical review process; the required competencies for the reviewer(s) (internal, external and panel member); the required competencies to be represented by the panel as a whole. ISO/TS 14071:2014 does not cover the applications of LCA.

Document History

DSF/PREN ISO 14071
Environmental management – Life cycle assessment – Critical review processes and reviewer competencies: Additional requirements and guidelines to ISO 14044:2006 (ISO/DIS 14071:2023)
ISO/TS 14071:2014 provides additional specifications to ISO 14040:2006 and ISO 14044:2006. It provides requirements and guidelines for conducting a critical review of any type of LCA study and the...
Advertisement