DSF/IEC 60092-379 ED1

Electrical installations in ships – Part 379: Symmetrical Category cables with transmission characteristics up to 1 000 MHz

pending, Most Current
Organization: DS
Status: pending
Page Count: 21
scope:

This part of IEC 60092 is applicable to shipboard and offshore units Ethernet (Category) cables with extruded solid or foamed insulation, intended for fixed installations. Cables designed to maintain functional integrity during fire given in 6.1 and to be installed in explosive atmospheres given in 6.2 are included. The various types of Ethernet (Category) cables are given in 4. The constructional requirements and test methods are aligned with those indicated in IEC 60092-350, unless otherwise specified in this document. The object of this document is - to standardize cables whose safety and reliability is ensured when they are installed in accordance with the requirements of IEC 60092-352 or IEC 60092-401, - solid conductor category cables are allowed against the recommendations of the standard IEC 60092-352 - to lay down standard manufacturing requirements and characteristics of such cables directly or indirectly bearing on safety, and - to specify test methods for checking conformity with those requirements - to add requirements and recommendations for the cable installation according to Annex A . All cables described in this document, are halogen-free. Cables within this document can be installed in many different environments that would call for extra protection where steel wire or tape armouring is required. Examples of areas, outdoor, on the ship, where other moveable objects are within the same space, will require extra protection. These areas of concern are found in extreme conditions, like off -shore drilling and oil platforms

Document History

DSF/IEC 60092-379 ED1
Electrical installations in ships – Part 379: Symmetrical Category cables with transmission characteristics up to 1 000 MHz
This part of IEC 60092 is applicable to shipboard and offshore units Ethernet (Category) cables with extruded solid or foamed insulation, intended for fixed installations. Cables designed to maintain...
Advertisement