DSF/IEC TR 61000-1-9 ED1

Electromagnetic compatibility (EMC) – Part 1-9: General – Evaluation of uncertainty for the measurement of harmonic current emissions

pending, Most Current
Organization: DS
Status: pending
Page Count: 24
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Emission): 33.100.10
scope:

This document provides examples for the evaluation of measurement uncertainty of harmonic emission tests performed using IEC 61000-3-2 and IEC 61000-3-12, and their application to the relevant conformity decisions. It also contains practical formulae to enable calculations in accordance with ISO/IEC Guide 98-3 (GUM).

Document History

DSF/IEC TR 61000-1-9 ED1
Electromagnetic compatibility (EMC) – Part 1-9: General – Evaluation of uncertainty for the measurement of harmonic current emissions
This document provides examples for the evaluation of measurement uncertainty of harmonic emission tests performed using IEC 61000-3-2 and IEC 61000-3-12, and their application to the relevant...
Advertisement