DS/EN ISO 3506-5

Fasteners – Mechanical properties of corrosion-resistant stainless steel fasteners – Part 5: Special fasteners (also including fasteners from nickel alloys) for high temperature applications (ISO 3506-5:2022)

active, Most Current
Organization: DS
Publication Date: 7 November 2023
Status: active
Page Count: 56
ICS Code (Other fasteners): 21.060.99
scope:

This document specifies the mechanical and physical properties of bolts, screws, studs and nuts, with coarse pitch thread and fine pitch thread, made of corrosion-resistant stainless steels (i.e. martensitic stainless steels and precipitation hardening austenitic stainless steels) and nickel alloys, intended for use at high temperatures up to 800 °C

Document History

DS/EN ISO 3506-5
November 7, 2023
Fasteners – Mechanical properties of corrosion-resistant stainless steel fasteners – Part 5: Special fasteners (also including fasteners from nickel alloys) for high temperature applications (ISO 3506-5:2022)
This document specifies the mechanical and physical properties of bolts, screws, studs and nuts, with coarse pitch thread and fine pitch thread, made of corrosion-resistant stainless steels (i.e....
Advertisement