DSF/ETSI EN 303 798 V2.0.1 (2023-10)

Intelligent Transport Systems (ITS); LTE-V2X and NR-V2X Access layer specification for Intelligent Transport Systems operating in the 5 GHz frequency band; Release 2

pending, Most Current
Organization: DS
Status: pending
Page Count: 46
scope:

The present document defines the physical layer, the data link layer and radio resource configuration, grouped into the access layer of the ITS station reference architecture ETSI TS 103 898 [i.2]. The access layer technology that is specified in the present document refers to what is known as the sidelink or PC5 interface of cellular V2X for the following frequency bands: • Operation in frequency band dedicated to ITS for safety related applications in the frequency range 5,875 GHz to 5,925 GHz. • Operation in frequency bands dedicated to ITS non-safety applications in the frequency range 5,855 GHz to 5,875 GHz. The present document is a revision of ETSI EN 303 613 [i.1], and extends the LTE-V2X access layer specification to include NR-V2X.

Document History

DSF/ETSI EN 303 798 V2.0.1 (2023-10)
Intelligent Transport Systems (ITS); LTE-V2X and NR-V2X Access layer specification for Intelligent Transport Systems operating in the 5 GHz frequency band; Release 2
The present document defines the physical layer, the data link layer and radio resource configuration, grouped into the access layer of the ITS station reference architecture ETSI TS 103 898 [i.2]....
Advertisement