ISO - 24566-1

Drinking water, wastewater and storm water systems and services — Adaptation of water services to climate change impacts — Part 1: Assessment principles

active, Most Current
Organization: ISO
Publication Date: 1 November 2023
Status: active
Page Count: 36
ICS Code (Water quality in general): 13.060.01
ICS Code (Environmental impact assessment): 13.020.30
ICS Code (Services for consumers): 03.080.30
scope:

This document identifies and sets out principles for integrating climate change impacts into the planning and design activities of water utilities for the provision of water services. It also includes methodologies to assess the principles in the context of climate change and to provide examples of adaptations made.

NOTE Discussion of impacts and strategies for responses for stormwater, drinking water and wastewater utilities are intended to be set out in ISO 24566-2:-1), ISO 24566-3:-2) and ISO 24566-4:-3), respectively, with examples of adaptations that have been made.

1) Under preparation. Stage at the time of publication: ISO/DIS 24566-2:2023.

2) Under preparation. Stage at the time of publication: ISO/CD 24566-3:2023.

3) Under preparation. Stage at the time of publication: ISO/CD 24566-4:2023.

 

Document History

24566-1
November 1, 2023
Drinking water, wastewater and storm water systems and services — Adaptation of water services to climate change impacts — Part 1: Assessment principles
This document identifies and sets out principles for integrating climate change impacts into the planning and design activities of water utilities for the provision of water services. It also...

References

Advertisement