CEN - EN 15287-2
Chimneys - Design, installation and commissioning - Part 2: Chimneys and connecting flue pipes for room sealed combustion appliances
| Organization: | CEN |
| Publication Date: | 1 July 2023 |
| Status: | active |
| Page Count: | 114 |
| ICS Code (Chimneys, shafts, ducts): | 91.060.40 |
scope:
This document describes the method of specifying the design, installation and labelling criteria for chimney systems, construction of custom-built chimneys, the relining or converting of existing chimneys, connecting flue pipes and air supply pipes for room sealed combustion appliances as well as the use of chimney products. It also gives information on commissioning of an installed chimney.
This document applies to chimneys which are subject to the following limiting conditions:
- the distance between the supports not to exceed 4 m;
- the distance above the last structural attachment not to exceed 3 m;
- the free-standing height above the uppermost structural support attachment for chimneys with rectangular cross section is not more than five times the smallest external dimension.
This document does not cover:
- chimneys which serve a mixture of fan assisted or forced draught burners or natural draught appliances;
- installations having a configuration of the type C2.
NOTE Room sealed gas appliances are classified as type C according to EN 1749.
The methods in this part of this document are applicable to chimneys and connecting flue pipes for room sealed combustion appliances. The methods in Part 1 of this document are applicable to chimneys and connecting flue pipes for non-room sealed combustion appliances.
Document History