AFNOR - NF EN 3305
Aerospace series. Screws, 100 degrees countersunk reduced head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated. Classification : 1100 MPa (at ambient temperature) / 235 degrees celsius.
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 March 1997 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
NF EN 3305
March 1, 1997
Aerospace series. Screws, 100 degrees countersunk reduced head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated. Classification : 1100 MPa (at ambient temperature) / 235 degrees celsius.
A description is not available for this item.