DSF/prEN 16368

Lightweight Particleboards - Specifications

pending
Organization: DS
Status: pending
Page Count: 10
ICS Code (Fibre and particle boards): 79.060.20
scope:

This Standard specifies the requirements for uncoated particleboards for use in dry conditions in non loadbearing applications with density below 600 kg/m3. This Standard applies to particleboard which is mostly homogenous and continuous in its composition and which does not contain hollow spaces, chambers or other type of cavities which can be encountered as honeycombs in sandwich panels or as tubes in extruded boards. This standard does not give requirements for extruded particleboards (see EN 14755), flaxboards (see EN 15197) and sandwich panels. NOTE Typical applications for lightweight boards are in furniture and non-structural applications e.g. in doors, packaging, etc.

Document History

Lightweight Particleboards - Specifications
This European Technical Specification specifies the requirements for uncoated particleboards for use in dry conditions in non load-bearing applications with density below 600 kg/m3. This Technical...
DSF/prEN 16368
Lightweight Particleboards - Specifications
This Standard specifies the requirements for uncoated particleboards for use in dry conditions in non loadbearing applications with density below 600 kg/m3. This Standard applies to particleboard...
Advertisement