DSF/FprEN ISO 8611-3

Pallets for materials handling - Flat pallets - Part 3: Maximum working loads (ISO 8611-3:2011)

pending
Organization: DS
Status: pending
Page Count: 20
ICS Code (General purpose pallets): 55.180.20
scope:

This part of ISO 8611 specifies the determination of maximum working load for new flat pallets with known payloads in different handling environments. It is not intended to apply to pallets with a fixed superstructure or a rigid, self-supporting container that can be mechanically attached to the pallet and which contributes to the strength of the pallet.

Document History

December 12, 2012
Pallets for materials handling - Flat pallets - Part 3: Maximum working loads
ISO 8611-3:2011 specifies the determination of maximum working load for new flat pallets with known payloads in different handling environments. It is not intended to apply to pallets with a fixed...
DSF/FprEN ISO 8611-3
Pallets for materials handling - Flat pallets - Part 3: Maximum working loads (ISO 8611-3:2011)
This part of ISO 8611 specifies the determination of maximum working load for new flat pallets with known payloads in different handling environments. It is not intended to apply to pallets with a...
Advertisement