DLA - SMD-5962-95565 REV E
MICROCIRCUIT, HYBRID, LINEAR, 28 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
active, Most Current
| Organization: | DLA |
| Publication Date: | 7 November 2023 |
| Status: | active |
| Page Count: | 14 |
Document History
SMD-5962-95565 REV E
November 7, 2023
MICROCIRCUIT, HYBRID, LINEAR, 28 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
March 13, 2019
MICROCIRCUIT, HYBRID, LINEAR, 28 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 18, 2013
MICROCIRCUIT, HYBRID, LINEAR, 28 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 22, 2005
MICROCIRCUIT, HYBRID, LINEAR, 28 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 29, 2001
MICROCIRCUIT, HYBRID, LINEAR, 28 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
November 30, 1998
MICROCIRCUIT, HYBRID, LINEAR, 28 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...