DS/IEC PAS 62840-3
Electric vehicles conductive power supply system – Part 3-3: Requirements for light electric vehicles – Battery swap systems
| Organization: | DS |
| Publication Date: | 17 November 2023 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Electric road vehicles): | 43.120 |
scope:
This part of IEC 61851-3 series (in a first step as Technical Specification for three-year period) together with part 1 of IEC61851-3, applies to battery swap systems (BSS) for removable RESS and/or traction-battery of a light electric road vehicle for purposes of transfer electric power between portable RESS and the supply network, with a rated supply voltage up to 480 V a.c. or up to 400 V d.c. and a rated ìoutputî voltage up to 480 V a.c. or up to 200 V d.c. The supply systems described in the IEC 61851-3 series are primarily intended for the use by EVs of category L hereinafter referred to as light electric vehicles (light EVs). NOTE 1 - Light EV includes all electrically propelled two and three wheeled vehicles of Category L1 up to Category L7 according to the definition of ECE-TRANS-WP29-78r2e
Document History