GMW14276
Closure Panel Release Handle Release Force Measurement
| Organization: | GMW |
| Publication Date: | 1 January 2012 |
| Status: | inactive |
| Page Count: | 9 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose. To measure the force required to operate a body system closure panel's remote release mechanism.
Foreword. In order to determine standardized measurements of release forces for different vehicles and handles, it is necessary to specify a measurement procedure, which can be performed properly, easily and accurately.
This test procedure is intended to simulate the method that a customer would use to operate a remote release handle. The quasi-static force is applied in the direction that the handle is designed to be used by the customer.
Applicability. For all passenger vehicles equipped with a release handle for Hoods, Decklids, Liftgates, Midgates, Endgates or Fuel Doors.
Document History