FORD WSE-M12G85-A
BATT, CERAMIC FIBER, THERMAL INSULATOR ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 18 January 2012 |
| Status: | active |
| Page Count: | 2 |
scope:
The material defined by this specification is a flexible insulating batt composed of a blend of alumina-silica ceramic fibers with an acrylic binder suitable for high temperature insulation up to 1260 °C.
Document History
FORD WSE-M12G85-A
January 18, 2012
BATT, CERAMIC FIBER, THERMAL INSULATOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a flexible insulating batt composed of a blend of alumina-silica ceramic fibers with an acrylic binder suitable for high temperature insulation up to...
August 24, 2006
BATT, CERAMIC FIBER - THERMAL INSULATOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a flexible insulating batt composed of a blend of alumina-silica ceramic fibers with an acrylic binder suitable for high temperature insulation up to...
April 22, 1988
BATT, CERAMIC FIBER - THERMAL INSULATOR
1. SCOPE The material defined by this specification is a flexible insulating batt composed of a blend of alumina-silica ceramic fibers with an acrylic binder suitable for high temperature insulation...