ITU-R - F.595-11
Radio-frequency channel arrangements for fixed wireless systems operating in the 17.7-19.7 GHz frequency band
| Organization: | ITU-R |
| Publication Date: | 1 February 2022 |
| Status: | active |
| Page Count: | 18 |
scope:
This Recommendation provides radio-frequency channel arrangements for fixed wireless systems operating in the 18 GHz band (17.7-19.7 GHz), which may be used for high, medium and low capacity fixed service applications including mobile infrastructure. The channel spacings recommended in the main text are 220, 110, 55 and 27.5 MHz for co-channel arrangements as well as interleaved arrangements for 220 and 110 MHz spacings. Other arrangements used in some countries are also provided.
Document History