ITU-R - F.749-4

Radio-frequency channel arrangements for systems of the fixed service operating in sub-bands in the 36-40.5 GHz band

active, Most Current
Organization: ITU-R
Publication Date: 1 February 2022
Status: active
Page Count: 11
scope:

This Recommendation provides specifications for radio-frequency channel arrangements for systems in the fixed service with channel separations ranging from 2.5 to 224 MHz in the bands 36-37 GHz, 37.0-39.5 GHz, 38.6-40 GHz and 39.5-40.5 GHz. Annex 3 includes block-based arrangements with bandwidths of 50 MHz and 60 MHz in the frequency range 38.06 to 40 GHz.

Document History

F.749-4
February 1, 2022
Radio-frequency channel arrangements for systems of the fixed service operating in sub-bands in the 36-40.5 GHz band
This Recommendation provides specifications for radio-frequency channel arrangements for systems in the fixed service with channel separations ranging from 2.5 to 224 MHz in the bands 36-37 GHz,...
March 1, 2012
Radio-frequency arrangements for systems of the fixed service operating in sub-bands in the 36-40.5 GHz band
This Recommendation provides specifications for radio-frequency channel arrangements for systems in the fixed service with channel separations ranging from 2.5 to 112 MHz in the bands 36-37 GHz,...
January 1, 2001
Radio-Frequency Arrangements for Systems Of the Fixed Service Operating in the 38 GHz Band
A description is not available for this item.
January 1, 1994
Radio-Frequency Channel Arrangements for Radio-Relay Systems Operating in the 38 GHz Band
A description is not available for this item.
January 1, 1992
Radio-Frequency Channel Arrangements for Radio-Relay Systems Operating in the 36.0 to 40.5 GHz Band - Section 9B1 - Radio- Frequency Channel Arrangements
A description is not available for this item.
Advertisement