CEN - EN 1992-1-2
Eurocode 2 - Design of concrete structures - Part 1-2: Structural fire design
| Organization: | CEN |
| Publication Date: | 1 November 2023 |
| Status: | active |
| Page Count: | 94 |
| ICS Code (Concrete structures): | 91.080.40 |
| ICS Code (Technical aspects): | 91.010.30 |
scope:
Scope of EN 1992-1-2
(1) This document deals with the design of concrete structures for the accidental situation of fire exposure and is intended to be used in conjunction with EN 1992-1-1 and EN 1991-1-2:-1. This document identifies differences from, or supplements to, normal temperature design.
(2) This document applies to concrete structures required to fulfil a loadbearing function, separating function, insulation function or all of them.
(3) This document gives principles and application rules for the design of structures for specified requirements in respect of the aforementioned functions and the levels of performance.
(4) This document applies to structures, or parts of structures, that are within the scope of EN 1992-1-1 and are designed accordingly.
Assumptions
(1) In addition to the general assumptions of EN 1990 the following assumptions apply:
- the choice of the relevant design fire scenario is made by appropriate qualified and experienced personnel or is given by the relevant national regulation;
- any fire protection measure taken into account in the design shall be adequately maintained for the duration of the intended use of the construction.
1 Under preparation. Stage at the time of publication: FprEN 1991-1-2:2023.
Document History