DS/ISO/TS 11888

Nanotechnologies – Characterization of multiwall carbon nanotubes – Mesoscopic shape factors

inactive
Buy Now
Organization: DS
Publication Date: 12 January 2012
Status: inactive
Page Count: 26
ICS Code (Physics. Chemistry): 07.030
scope:

This Technical Specification describes methods for the characterization of mesoscopic shape factors of multiwall carbon nanotubes (MWCNTs). Techniques employed include scanning electron microscopy (SEM), transmission electron microscopy (TEM), viscometry, and light scattering analysis. This Technical Specification also includes additional terms needed to define the characterization of scattered bending persistence length (SBPL). Two approximation methods are given for the evaluation of SBPL (which generally varies from several tens of nanometers to several hundred micrometers). Well-established concepts and mathematical expressions, analogous to polymer physics, are utilized for the definition of mesoscopic shape factors of MWCNTs.

Document History

DS/ISO/TS 11888
January 12, 2012
Nanotechnologies – Characterization of multiwall carbon nanotubes – Mesoscopic shape factors
This Technical Specification describes methods for the characterization of mesoscopic shape factors of multiwall carbon nanotubes (MWCNTs). Techniques employed include scanning electron microscopy...
Advertisement