A578/A578M

Standard Specification for Straight-Beam Ultrasonic Examination of Rolled Steel Plates for Special Applications

active, Most Current
Publication Date: 1 November 2017
Status: active
Page Count: 5
ICS Code (Non-destructive testing of metals): 77.040.20
scope:

This specification2 covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled carbon and alloy steel plates, 3⁄8 in. [10 mm] in thickness and over, for special applications. The method will detect internal discontinuities parallel to the rolled surfaces. Three levels of acceptance standards are provided. Supplementary requirements are provided for alternative procedures.

Individuals performing examinations in accordance with this specification shall be qualified and certified in accordance with the requirements of the latest edition of ASNT SNT-TC-1A or an equivalent accepted standard. An equivalent standard is one which covers the qualification and certification of ultrasonic nondestructive examination candidates and which is acceptable to the purchaser.

The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

2 For ASME Boiler and Pressure Vessel Code applications, see related Specification SA-578/SA-578M in Section II of that Code.

Document History

November 1, 2017
Standard Specification for Straight-Beam Ultrasonic Examination of Rolled Steel Plates for Special Applications
This specification2 covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled carbon and alloy steel plates, 3⁄8 in. [10 mm] in thickness and over,...
A578/A578M
November 1, 2017
Standard Specification for Straight-Beam Ultrasonic Examination of Rolled Steel Plates for Special Applications
This specification2 covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled carbon and alloy steel plates, 3⁄8 in. [10 mm] in thickness and over,...
November 1, 2007
Standard Specification for Straight-Beam Ultrasonic Examination of Rolled Steel Plates for Special Applications
This specification2 covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled carbon and alloy steel plates, 3⁄8 in. [10 mm] in thickness and over,...
November 1, 2007
Standard Specification for Straight-Beam Ultrasonic Examination of Rolled Steel Plates for Special Applications
This specification covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled carbon and alloy plain and clad steel plates, ? in. [10 mm] in...
September 10, 1996
Standard Specification for Straight-Beam Ultrasonic Examination of Plain and Clad Steel Plates for Special Applications
1. Scope 1.1 This specification covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled carbon and alloy plain and clad steel plates, ⅜ in. [10...
September 10, 1996
Standard Specification for Straight-Beam Ultrasonic Examination of Plain and Clad Steel Plates for Special Applications
1. Scope 1.1 This specification covers the procedure and acceptance standards for straight-beam, pulse-echo, ultrasonic examination of rolled carbon and alloy plain and clad steel plates, ⅜ in. [10...
December 15, 1992
STANDARD SPECIFICATION FOR STRAIGHT-BEAM ULTRASONIC EXAMINATION OF PLAIN AND CLAD STEEL PLATES FOR SPECIAL APPLICATIONS
A description is not available for this item.
December 28, 1990
STANDARD SPECIFICATION FOR STRAIGHT-BEAM ULTRASONIC EXAMINATION OF PLAIN AND CLAD STEEL PLATES FOR SPECIAL APPLICATIONS
A description is not available for this item.
March 29, 1985
STANDARD SPECIFICATION FOR STRAIGHT-BEAM ULTRASONIC EXAMINATION OF PLAIN AND CLAD STEEL PLATES FOR SPECIAL APPLICATIONS
A description is not available for this item.
April 25, 1980
Standard Specification for Straight-Beam Ultrasonic Examination of Rolled Steel Plates for Special Applications
This specification2 covers the procedure and acceptance standards for straight-beam. pulse-echo. ultrasonic examination of rolled carbon and alloy plain and clad steel plates. 3/8 in. (9.5 mm) in...

References

Advertisement