NEN-EN-IEC 60335-2-51

Household and similar electrical appliances - Safety - Part 2-51: Particular requirements for stationary circulation pumps for heating and service water installations

active
Organization: NEN
Publication Date: 1 November 2023
Status: active
Page Count: 38
ICS Code (Pumps): 23.080
ICS Code (Central heating systems): 91.140.10
scope:

This International Standard deals with the safety of electric stationary circulation pumps for household and similar purposes intended for use in heating systems or in service water systems, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances.

NOTE 101 The hydraulic and electrical parts of the pump can be in the same enclosure, so that the water flows through the motor and serves as a coolant, or they can be separated.

Appliances not intended for normal household use, but that nevertheless may be a source of danger to the public, such as appliances intended to be used by laymen in shops, in light industry and on farms, are within the scope of this standard.

As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account

- persons (including children) whose

• physical, sensory or mental capabilities; or

• lack of experience and knowledge prevents them from using the appliance safely without supervision or instruction;

- children playing with the appliance.

NOTE 102 Attention is drawn to the fact that

- for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements can be necessary;

- in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities.

NOTE 103 This standard does not apply to

- pumps for circulating liquids other than water;

- pumps, other than circulation pumps (IEC 60335-2-41);

- circulation pumps intended exclusively for industrial purposes;

- circulation pumps intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour, or gas).

Document History

November 1, 2023
Household and similar electrical appliances - Safety - Part 2-51: Particular requirements for stationary circulation pumps for heating and service water installations
A description is not available for this item.
NEN-EN-IEC 60335-2-51
November 1, 2023
Household and similar electrical appliances - Safety - Part 2-51: Particular requirements for stationary circulation pumps for heating and service water installations
This International Standard deals with the safety of electric stationary circulation pumps for household and similar purposes intended for use in heating systems or in service water systems, their...
March 1, 2012
Household and similar electrical appliances - Safety - Part 2-51: Particular requirements for stationary circulation pumps for heating and service water installations
A description is not available for this item.
October 1, 2008
Household and similar electrical appliances - Safety - Part 2-51: Particular requirements for stationary circulation pumps for heating and service water installations
A description is not available for this item.
August 1, 2003
Household and similar electrical appliances - Safety - Part 2-51: Particular requirements for stationary circulation pumps for heating and service water installations
Deals with the safety of stationary electric circulation pumps intended for use in heating systems or in service water systems, having a rated power input not exceeding 300 W, their rated voltage is...
January 1, 1997
Safety of household and similar electrical appliances - Part 2-51: Particular requirements for stationary circulation pumps for heating and service water installations
Deals with the safety of stationary electric circulation pumps intended for use in heating systems or in service water systems, having a rated power input not exceeding 300 W, their rated voltage is...

References

Advertisement