CEN - EN 17844

Construction products: Assessment of release of dangerous substances - Determination of the content of polycyclic aromatic hydrocarbons (PAH) and of benzene, toluene, ethylbenzene and xylenes (BTEX) - Gas chromatographic method with mass spectrometric detection

active, Most Current
Organization: CEN
Publication Date: 1 November 2023
Status: active
Page Count: 42
ICS Code (Construction materials in general): 91.100.01
scope:

This document describes two methods for determining the content of polycyclic aromatic hydrocarbons (PAH) and one method for determining the content of benzene, toluene, ethylbenzene and xylenes (BTEX) with gas chromatography with mass spectrometric detection (GC-MS).

See Annex A (normative) for lists of PAH and BTEX that can be determined with this document.

This document is intended to be used for construction products.

In a number of cases additional analysis with high performance liquid chromatography (HPLC) can be necessary to determine a number of compounds. To determine PAH multiple liquid-liquid extraction is used to remove interfering compounds, e.g. maltenes. The tests that led to this document were carried out on different types of roofing material, bitumen and bituminous binders as well as asphalt including one tar containing asphalt (see [Van De Weghe at el., 2018] and [García-Ruiz et al., 2020]).

The detectability limit of the methods for individual compounds in roofing material, asphalt and tar containing asphalt for PAH is 0,5 mg/kg to 1,5 mg/kg and for BTEX 0,1 mg/kg.

Document History

EN 17844
November 1, 2023
Construction products: Assessment of release of dangerous substances - Determination of the content of polycyclic aromatic hydrocarbons (PAH) and of benzene, toluene, ethylbenzene and xylenes (BTEX) - Gas chromatographic method with mass spectrometric detection
This document describes two methods for determining the content of polycyclic aromatic hydrocarbons (PAH) and one method for determining the content of benzene, toluene, ethylbenzene and xylenes...

References

Advertisement