NEN - NPR-IEC/TR 62285

Application guidelines for nonlinear coefficient measuring methods

active, Most Current
Organization: NEN
Publication Date: 1 November 2023
Status: active
Page Count: 32
ICS Code (Fibres and cables): 33.180.10
scope:

This document provides guidelines for uniform measurements of the nonlinear coefficient of class B single-mode fibres (see IEC 60793-2-50) in the 1 550 nm region.

Measurements of the nonlinear coefficient are used to characterise specific single-mode fibre designs for the purpose of system design relative to power levels and distortion or noise effects derived from the nonlinear optical behaviour.

Document History

NPR-IEC/TR 62285
November 1, 2023
Application guidelines for nonlinear coefficient measuring methods
This document provides guidelines for uniform measurements of the nonlinear coefficient of class B single-mode fibres (see IEC 60793-2-50) in the 1 550 nm region. Measurements of the nonlinear...
July 1, 2005
Application guide for non-linear coefficient measuring methods
This technical report provides guidance for uniform measurements of the non-linear coefficient of single-mode fibres (see IEC 60793-2-50) in the 1 550 nm region. The non-linear coefficient is related...
November 1, 2002
Non-linear coefficient measuring methods - Application guide
This report is intended to provide guidance for uniform measurements of the non-linear coefficient of single-mode fibres in the 1 550 nm regio.

References

Advertisement