IEC - 60404-8-3
Magnetic materials – Part 8-3: Specifications for individual materials – Cold-rolled non-oriented electrical steel strip and sheet delivered in the semi-processed state
| Organization: | IEC |
| Publication Date: | 1 November 2023 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Magnetic materials): | 29.030 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This part of IEC 60404 defines the grades of cold-rolled non-oriented electrical steel strip and sheet delivered in the semi-processed state in nominal thicknesses of 0,47 mm, 0,50 mm, 0,64 mm, 0,65 mm and 0,79 mm. It gives general requirements, magnetic properties, geometric characteristics, tolerances and technical characteristics as well as inspection procedures. The nominal thicknesses of 0,47 mm, 0,64 mm and 0,79 mm apply to the grades for use at 60 Hz only.
This document applies to cold-rolled non-oriented electrical steel strip and sheet delivered in the semi-processed state, i.e. without final heat treatment, in coils or sheets, and intended for the construction of magnetic circuits. This document does not apply to materials supplied in the fully-processed state.
These materials correspond respectively to classes B2 and C21 of IEC 60404-1.
Document History