ISO - DIS 17956

Rolling bearings — Method for calculating the effective static safety factor for universally loaded rolling bearings

pending, Most Current
Organization: ISO
Publication Date: 6 October 2023
Status: pending
Page Count: 16
ICS Code (Rolling bearings): 21.100.20
scope:

This document specifies the calculation of the effective static safety under consideration of tilt or misalignment, operating clearance of the bearing, and internal load distribution on rolling elements. The calculation method provided in this document covers influencing parameters in addition to those described in ISO 76.

The directions and limitations given in ISO 76 and ISO 20056-2 apply to this document. The calculation method pertains to the static safety of the bearings. Other mechanisms of failure, like false brinelling, fatigue life, wear or microspalling (gray-staining), lie outside the scope of this document.

This document applies to single- and multi-row radial and thrust ball bearings, subjected to radial and axial load and with radial clearance and tilt taken into account. It also applies to single- and multi-row radial and thrust roller bearings, subjected to radial and axial load and with radial clearance and tilt taken into account. References to methods for the analysis of the internal load distribution under general load are given.

The analysis of effective static safety factor for multi-row bearings or bearings of a more complex geometry can be derived from the formulae given in this document. For these bearings, the load distribution for each individual row has to be considered.

The calculation of effective static safety factor is also applicable to hybrid bearings, using the static load ratings per ISO 20056-2.

Document History

DIS 17956
October 6, 2023
Rolling bearings — Method for calculating the effective static safety factor for universally loaded rolling bearings
This document specifies the calculation of the effective static safety under consideration of tilt or misalignment, operating clearance of the bearing, and internal load distribution on rolling...

References

Advertisement