ISO - DIS 19016

Gas cylinders — Cylinders and tubes of composite construction — Modal acoustic emission (MAE) testing for periodic inspection and testing

pending
Organization: ISO
Publication Date: 19 September 2023
Status: pending
Page Count: 34
ICS Code (Gas cylinders): 23.020.35
scope:

This document describes the use of modal acoustic emission (MAE) testing during periodic inspection and testing of hoop-wrapped and fully-wrapped composite transportable gas cylinders, tubes and large tubes with aluminium alloy, steel or non-metallic liners construction intended for compressed and liquefied gases under pressure.

This document addresses the periodic inspection and testing of composite cylinders constructed to ISO 11119-1, ISO 11119-2, ISO 11119-3, ISO 11515 and ISO/TS 17519 and can be applied to other composite cylinders designed to comparable standards.

NOTE Unless noted by exception, the use of the word "cylinder" in this document refers to both cylinders and tubes.

Document History

DIS 19016
September 19, 2023
Gas cylinders — Cylinders and tubes of composite construction — Modal acoustic emission (MAE) testing for periodic inspection and testing
This document describes the use of modal acoustic emission (MAE) testing during periodic inspection and testing of hoop-wrapped and fully-wrapped composite transportable gas cylinders, tubes and...
October 1, 2019
Gas cylinders — Cylinders and tubes of composite construction — Modal acoustic emission (MAE) testing for periodic inspection and testing
A description is not available for this item.

References

Advertisement