ISO - DIS 19403-4

Paints and varnishes - Wettability - Part 4: Determination of the polar and dispersive fractions of the surface tension of liquids from an interfacial tension

pending
Organization: ISO
Publication Date: 22 September 2023
Status: pending
Page Count: 12
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a test method to determine the polar and dispersive fraction of the surface tension of liquids with optical methods. The method can be applied for the characterization of liquid coating materials, especially when drying effects occur during measurement. The applicability can be restricted for liquids with non-Newtonian flow behaviour1).

This document assumes that the information of surface tension of the liquid to be tested, as well as at least one suitable reference liquid, is known.

1) This term is defined in ISO 3219-1.

Document History

DIS 19403-4
September 22, 2023
Paints and varnishes - Wettability - Part 4: Determination of the polar and dispersive fractions of the surface tension of liquids from an interfacial tension
This document specifies a test method to determine the polar and dispersive fraction of the surface tension of liquids with optical methods. The method can be applied for the characterization of...
June 1, 2017
Paints and varnishes - Wettability - Part 4: Determination of the polar and dispersive fractions of the surface tension of liquids from an interfacial tension
This document specifies a test method to determine the polar and dispersive fraction of the surface tension of liquids with optical methods. The method can be applied for the characterization of...

References

Advertisement