ISO - DIS 14072
Environmental management — Life cycle assessment — Requirements and guidelines for organizational life cycle assessment
| Organization: | ISO |
| Publication Date: | 2 November 2023 |
| Status: | pending |
| Page Count: | 32 |
| ICS Code (Product life-cycles): | 13.020.60 |
scope:
This document provides additional requirements and guidelines for an effective application of ISO 14040 and ISO 14044 to organizations.
This document details
- the application of Life Cycle Assessment (LCA) principles and methodology to organizations;
- the benefits that LCA can bring to organizations by using LCA methodology at organizational level;
- the system boundary;
- specific considerations when dealing with LCI, LCIA, and interpretation; and
- the limitations regarding reporting, environmental declarations, and comparative assertions.
This document applies to any organization that has interest in applying LCA. It is not intended for the interpretation of ISO 14001 and specifically covers the goals of ISO 14040 and ISO 14044.
Document History