ISO - DIS 7039

Metallic materials — Tensile testing — Method for evaluating the susceptibility of materials to the effects of high-pressure gas within hollow test pieces

pending, Most Current
Organization: ISO
Publication Date: 26 October 2023
Status: pending
Page Count: 16
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This document specifies the geometries and proposed finishing procedures of the inner surface of hollow test piece of metallic materials filled with a high-pressure gaseous medium. The document specifies a tensile testing procedure to evaluate the effect of high-pressure gaseous medium compared to a high-pressure inert gas or air.

NOTE 1 Temperature range and pressure range depend on the materials to be tested and test gas to be used.

NOTE 2 This document can be used for the screening of metallic materials by evaluating mechanical property changes due to the effects of various test gases, including hydrogen.

Document History

DIS 7039
October 26, 2023
Metallic materials — Tensile testing — Method for evaluating the susceptibility of materials to the effects of high-pressure gas within hollow test pieces
This document specifies the geometries and proposed finishing procedures of the inner surface of hollow test piece of metallic materials filled with a high-pressure gaseous medium. The document...

References

Advertisement