ISO - DIS 7102
Infant formula — Determination of β-galactooligosaccharides — Ultra high performance liquid chromatography (UHPLC) with fluorescence detection after pre-column derivatization
| Organization: | ISO |
| Publication Date: | 2 November 2023 |
| Status: | pending |
| Page Count: | 25 |
| ICS Code (General methods of tests and analysis for food products): | 67.050 |
scope:
This document specifies a method for the determination of β-galactooligosaccha
The method has been validated in a multi laboratory study with reconstituted infant formula at levels of 0,236 g/100 g, 0,594 g/100 g, 0,616 g/100 g and 0,688 g/100 g adult nutritionals ready-to-feed (RTF) at 0,838 g/100 g, and infant formula RTF at levels of 0,316 g/100 g, and 0,858 g/100 g. During the single laboratory validation study[1] spike-recovery experiments were performed up to 3 g/100 g in reconstituted infant formula powders (milk-based, partially hydrolysed milk-based and soy-based), adult nutritional RTF and reconstituted adult nutritional powders. Since the performance of the method on adult nutritionals was not as good as expected, the method scope has been limited to infant formula only.
Document History