ISO - DIS 7447
Underwater acoustics — Measurement of radiated underwater sound from percussive pile driving — In-situ determination of the insertion loss of barrier control measures underwater
| Organization: | ISO |
| Publication Date: | 10 November 2023 |
| Status: | pending |
| Page Count: | 31 |
| ICS Code (Noise emitted by machines and equipment): | 17.140.20 |
scope:
This document specifies two procedures for the in-situ determination of the insertion loss of underwater noise abatement measures (noise abatement systems). The impulsive sound of pile driving is used as the sound source for the investigation of noise abatement systems. This document does not apply to artificial sound sources and investigations under laboratory conditions.
Apart from the correct application of the respective noise abatement system, the achieved sound attenuation also depends on the installation conditions (e.g. type of hammer, driving energy, pile dimensioning) as well as on the environmental conditions (e.g. water depth, soil quality and bathymetry, current and wind conditions) and the flanking transmission via the seafloor.
Document History