CEN - EN ISO 15614-13

Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 13: Upset (resistance butt) and flash welding

active, Most Current
Organization: CEN
Publication Date: 1 November 2023
Status: active
Page Count: 22
ICS Code (Welding processes): 25.160.10
scope:

This document specifies how a preliminary welding procedure specification (pWPS) is qualified by welding procedure tests.

This document defines the conditions for the execution of welding procedure tests and the range of qualification for welding procedures for all welding operations within the qualification of this document.

Two classes of welding procedure tests are given in order to permit application to a wide range of welded fabrication. They are designated by classes A and B. In class A, the extent of testing is greater and the ranges of qualification are more restrictive than in class B.

Procedure tests carried out to class A automatically qualify for class B requirements, but not vice-versa.

When no class is specified in a contract or application standard, all the requirements of class A apply.

NOTE Class B corresponds to level 1 and class A corresponds to level 2 in accordance with ISO 15614-1.

This document applies to upset (resistance butt) welding and flash welding of any metallic materials in all product forms (e.g. with solid, tubular, flat or circular cross-sections). It covers the following resistance welding processes, as defined in ISO 4063:2023:

- 24 - flash welding, using direct current or alternating current with various movement sequences, constant flashing and pulsed flashing;

- 25 - resistance butt welding (upset welding), using direct current or alternating current with various current and pressure sequences.

Document History

EN ISO 15614-13
November 1, 2023
Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 13: Upset (resistance butt) and flash welding
This document specifies how a preliminary welding procedure specification (pWPS) is qualified by welding procedure tests. This document defines the conditions for the execution of welding procedure...
December 1, 2021
Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 13: Upset (resistance butt) and flash welding
This document specifies tests for the qualification of welding procedure specifications applicable to upset (resistance butt) welding and flash welding of metallic materials, e.g. with solid,...
July 1, 2012
Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 13: Upset (resistance butt) and flash welding
This part of ISO 15614 specifies tests for the qualification of welding procedure specifications applicable to upset (resistance butt) welding and flash welding of metallic materials, e.g. with...
February 1, 2005
Specification and qualification of welding procedures for metallic materials Welding procedure test Part 13: Resistance butt and flash welding
A description is not available for this item.

References

Advertisement