IEC - TS 62786-3

Distributed energy resources connection with the grid – Part 3: Additional requirements for stationary battery energy storage system

active, Most Current
Organization: IEC
Publication Date: 1 November 2023
Status: active
Page Count: 28
ICS Code (Power transmission and distribution networks in general): 29.240.01
scope:

This part of IEC 62786, which is a Technical Specification, provides principles and technical requirements for interconnection of distributed Battery Energy Storage System (BESS) to the distribution network. It applies to the design, operation and testing of BESS interconnected to distribution networks. It includes the additional requirements for BESS, such as connection scheme, choice of switchgear, normal operating range, immunity to disturbance, active power response to frequency deviation, reactive power response to voltage variations and voltage changes, EMC and power quality, interface protection, connection and start to generate electric power, active power management, monitoring, control and communication, and grid-connected tests.

The stationary BESSs considered within the scope of this document include electrical forms such as lead-acid, lithium-ion, liquid flow and sodium-sulfur batteries, interconnected to medium voltage (MV) or low voltage (LV) distribution networks via bidirectional DC to AC power converters. This document will specify active and reactive power response and grid-connected testing for distributed BESS, as a supplement for IEC TS 62786-1:2023.

This document specifies interface requirements for connection of distributed BESS with the distribution network operating at a nominal frequency of 50 Hz or 60 Hz.

NOTE Mobile electrical energy storage devices (e.g., electrical vehicles) are under consideration for future editions.

Document History

TS 62786-3
November 1, 2023
Distributed energy resources connection with the grid – Part 3: Additional requirements for stationary battery energy storage system
This part of IEC 62786, which is a Technical Specification, provides principles and technical requirements for interconnection of distributed Battery Energy Storage System (BESS) to the distribution...

References

Advertisement