ISO - FDIS 18571

Road vehicles — Objective rating metric for non-ambiguous signals

pending
Organization: ISO
Publication Date: 5 October 2023
Status: pending
Page Count: 102
ICS Code (Road vehicle systems in general): 43.040.01
scope:

This document provides validation metrics and rating procedures to calculate the level of correlation between two non-ambiguous signals obtained from a physical test and a computational model and it is aimed at vehicle safety applications. The objective comparison of time-history signals of model and test is validated against various loading cases under different types of physical loads such as forces, moments and accelerations. However, other applications can be possible too, but are not within the scope of this document.

NOTE Annex A gives some examples of the application of this document.

Document History

FDIS 18571
October 5, 2023
Road vehicles — Objective rating metric for non-ambiguous signals
This document provides validation metrics and rating procedures to calculate the level of correlation between two non-ambiguous signals obtained from a physical test and a computational model and it...
August 1, 2014
Road vehicles - Objective rating metric for non-ambiguous signals
This Technical Specification (TS) provides validation metrics and rating procedures to be used to calculate the level of correlation between two non-ambiguous signals obtained from a physical test...

References

Advertisement