ISO - DIS 6506-2

Metallic materials — Brinell hardness test — Part 2: Verification and calibration of testing machines

pending
Organization: ISO
Publication Date: 23 October 2023
Status: pending
Page Count: 20
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This document specifies methods of direct and indirect verification of testing machines used for determining Brinell hardness in accordance with ISO 6506-1 and also specifies when these two types of verification shall be performed.

The direct verification involves checking that individual machine performance parameters fall within specified limits whereas the indirect verification utilizes hardness measurements of reference blocks, calibrated in accordance with ISO 6506-3, to check the machine's overall performance.

If a testing machine is also to be used for other methods of hardness testing, it has to be verified independently for each method.

Document History

DIS 6506-2
October 23, 2023
Metallic materials — Brinell hardness test — Part 2: Verification and calibration of testing machines
This document specifies methods of direct and indirect verification of testing machines used for determining Brinell hardness in accordance with ISO 6506-1 and also specifies when these two types of...
October 1, 2017
Metallic materials - Brinell hardness test - Part 2: Verification and calibration of testing machines
This document specifies methods of direct and indirect verification of testing machines used for determining Brinell hardness in accordance with ISO 6506-1 and also specifies when these two types of...
October 1, 2014
Metallic materials - Brinell hardness test - Part 2: Verification and calibration of testing machines
This part of ISO 6506 specifies methods of direct and indirect verification of testing machines used for determining Brinell hardness in accordance with ISO 6506-1, and also specifies when these two...
December 15, 2005
Metallic materials - Brinell hardness test - Part 2: Verification and calibration of testing machines
This part of ISO 6506 specifies a method of verification and calibration of testing machines used for determining Brinell hardness in accordance with ISO 6506-1. It specifies a direct method for...
September 1, 1999
Metallic Materials - Brinell Hardness Test - Part 2: Verification and Calibration of Testing Machines
A description is not available for this item.

References

Advertisement