NR - TI 182 ISSUE 3
Standard/Control Document Affected: NR/L3/SIG/10663 (Issue 16), Signal Maintenance Specifications NR/SMS/Part C NR/L2/SIG/30014 (Issue 21), Signal Works Testing Handbook NR/L2/SIG/30014/D115, NR/GN/SIG/19047 (Issue 3), SIGTAN047 - Points (General)
| Organization: | NR |
| Publication Date: | 16 November 2023 |
| Status: | active |
| Page Count: | 5 |
scope:
All point machines that contain a friction-based clutch plate. This affects the following types of point machines:
• HW1000 Style
• Style JEA50 / ML3-1
• MV-GRS Model 5
• SGE Style HB
• SGE Style HA
• WRSL Style 63
• WRSL Styles M3 & M3A
This instruction applies to reserviced point machine as it is unknown if they could still contain asbestos in the clutch. These can be is installed and tested as per NR/SMTH/Part04/PC51 or NR/L2/SIG/30014/D115
This instruction does not apply to new point machine as these are known to be manufactured without the asbestos clutch. These can be installed and tested as per NR/SMTH/Part04/PC51 or NR/L2/SIG/30014/D115
Document History