JSA - JIS T 3211
Sterile infusion administration set
| Organization: | JSA |
| Publication Date: | 29 July 2011 |
| Status: | active |
| Page Count: | 43 |
| ICS Code (Transfusion, infusion and injection equipment): | 11.040.20 |
scope:
This Standard specifies sterile infusion administration sets for infusing infusion solution (hereafter referred to as "infusion sets") which re ready to use and for single use.
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows:
ISO 8536-4:2004 Infusion equipment for medical use-Part 4: Infusion sets for single use, gravity feed
ISO 8536-5:2004 Infusion equipment for medical use-Part 5: Burette infusion sets for single use, gravity feed
ISO 8536-8:2004 Infusion equipment for medical use-Part 8: Infusion equipment for use with pressure infusion apparatus
ISO 8536-9:2004 Infusion equipment for medical use-Part 9: Fluid lines for use with pressure infusion equipment
ISO 8536-10:2004 Infusion equipment for medical use-Part 10: Accessories for fluid lines for use with pressure infusion equipment (Overall evaluation: MOD)
In addition, symbols, which denote the degree of correspondence in the contents between the relevant International Standard and JIS, are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
JIS T 3211:2005 may be applied until July 28 in 2014.
Document History