ISO/IEC 20243-2

Information technology — Open Trusted Technology Provider Standard (O-TTPS) — Part 2: Assessment procedures for the O-TTPS

active, Most Current
Organization: ISO
Publication Date: 1 November 2023
Status: active
Page Count: 62
ICS Code (Protection against crime): 13.310
ICS Code (IT Security): 35.030
scope:

The Assessment Procedures defined in this document are intended to ensure the repeatability, reproducibility, and objectivity of assessments against the O-TTPS. Though the primary audience for this document is the assessor, an Information Technology (IT) provider who is undergoing assessment or preparing for assessment, may also find this document useful.

Conformance

The Open Group has developed and maintains conformance criteria, assessment procedures, and a Certification Policy and Program for the O-TTPS as a useful tool for all constituents with an interest in supply chain security.

The conformance requirements and assessment procedures are available in the O-TTPS, Part 2: Assessment Procedures for the O-TTPS.

Certification provides formal recognition of conformance to the O-TTPS, which allows:

- Providers and practitioners to make and substantiate clear claims of conformance to the O-TTPS

- Acquirers to specify and successfully procure from providers who conform to the O-TTPS

Future Directions

Refer to the O-TTPS, Part 1: Requirements and Recommendations.

Document History

ISO/IEC 20243-2
November 1, 2023
Information technology — Open Trusted Technology Provider Standard (O-TTPS) — Part 2: Assessment procedures for the O-TTPS
The Assessment Procedures defined in this document are intended to ensure the repeatability, reproducibility, and objectivity of assessments against the O-TTPS. Though the primary audience for this...
January 1, 2018
Information technology - Open Trusted Technology ProviderTM Standard (O-TTPS) - Mitigating maliciously tainted and counterfeit products - Part 2: Assessment procedures for the O-TTPS and ISO/IEC 20243-1:2018
This document specifies the procedures to be utilized by an assessor when conducting a conformity assessment to the mandatory requirements in the Open Trusted Technology Provider™ Standard (O-TTPS).1...

References

Advertisement