BSI - BS A 108

Bolts, shear, hexagonal heads, close tolerance shank, unified threads, low alloy steel, cadmium plated (on head and thread only) - Specification Classification Rm = 123 200 – 145 600 lbf/in2 (850 – 1 004 MPa) at ambient temperature | +190 °C

active, Most Current
Organization: BSI
Publication Date: 31 October 2023
Status: active
Page Count: 18
ICS Code (Bolts, screws, studs): 49.030.20

Document History

BS A 108
October 31, 2023
Bolts, shear, hexagonal heads, close tolerance shank, unified threads, low alloy steel, cadmium plated (on head and thread only) - Specification Classification Rm = 123 200 – 145 600 lbf/in2 (850 – 1 004 MPa) at ambient temperature | +190 °C
A description is not available for this item.

References

Advertisement