ISO - DIS 4064-1

Water meters for cold potable water and hot water — Part 1: Metrological and technical requirements

pending
Organization: ISO
Publication Date: 9 October 2023
Status: pending
Page Count: 53
ICS Code (Water supply systems): 91.140.60
scope:

This part of ISO 4064|OIML R 49 specifies the metrological and technical requirements for water meters for cold potable water and hot water flowing through a fully charged, closed conduit. These water meters incorporate devices which indicate the accumulated volume.

In addition to water meters based on mechanical principles, this part of ISO 4064|OIML R 49 applies to devices based on electrical or electronic principles, and mechanical principles incorporating electronic devices, used to measure the volume of cold potable water and hot water.

This part of ISO 4064|OIML R 49 also applies to electronic ancillary devices. Ancillary devices are optional. However, it is possible for national or regional regulations to render some ancillary devices mandatory in relation to the utilization of water meters.

NOTE Any national regulations apply in the country of use.

Document History

DIS 4064-1
October 9, 2023
Water meters for cold potable water and hot water — Part 1: Metrological and technical requirements
This part of ISO 4064|OIML R 49 specifies the metrological and technical requirements for water meters for cold potable water and hot water flowing through a fully charged, closed conduit. These...
June 1, 2014
Water meters for cold potable water and hot water - Part 1: Metrological and technical requirements
This part of ISO 4064|OIML R 49 specifies the metrological and technical requirements for water meters for cold potable water and hot water flowing through a fully charged, closed conduit. These...
October 15, 2005
Measurement of water flow in fully charged closed conduits - Meters for cold potable water and hot water - Part 1: Specifications
A description is not available for this item.
January 1, 1993
Measurement of Water Flow in Closed Conduits - Meters for Cold Potable Water - Part 1: Specifications Second Edition
A description is not available for this item.

References

Advertisement