ISO - DIS 4941
Steel and iron — Determination of molybdenum content — Thiocyanate spectrophotometric method
| Organization: | ISO |
| Publication Date: | 16 October 2023 |
| Status: | pending |
| Page Count: | 15 |
| ICS Code (Ferrous metals in general): | 77.080.01 |
scope:
This document specifies a thiocyanate spectrophotometric method for the determination of the molybdenum contents in steel and iron. The method is applicable to molybdenum mass fractions between 0,005 % and 0,125 %.
Vanadium and tungsten interfere with the measurement if, because of their contents, the V/Mo ratio is greater than 16 or the W/Mo ratio is greater than 8 (see NOTE).
NOTE Greater V/Mo or W/Mo ratios (up to 300) may, however, be permitted, but in such cases it is necessary to carry out the measurement very quickly after the extraction.
Document History