GMNA - 9986400

Adhesive, One-Part, Polyurethane to Glass, High-Viscosity, Room-Temperature Applied

active, Most Current
Organization: GMNA
Publication Date: 1 November 2023
Status: active
Page Count: 4
scope:

This specification covers the minimum requirements of a one-part, room-temperature applied, polyurethane adhesive material. The material is intended for use in bonding stationary automotive glass in body openings.

Material Description.

The material is designed to be used primerless to the painted body, if compatible, or with a body-side pinch weld primer for use on original equipment manufacturer (OEM) topcoat paint systems. It is also used in conjunction with compatible glass-side primers. Reference: 9985394 and 9985395.

Applicability.

Materials approved to this requirement are intended for bonding stationary automotive safety glass to painted automotive body openings, e.g., windshield, rear windows and fixed side glass.

Document History

9986400
November 1, 2023
Adhesive, One-Part, Polyurethane to Glass, High-Viscosity, Room-Temperature Applied
This specification covers the minimum requirements of a one-part, room-temperature applied, polyurethane adhesive material. The material is intended for use in bonding stationary automotive glass in...
August 1, 2018
Adhesive, One-Part, Polyurethane to Glass, High-Viscosity, Room-Temperature Applied
This specification covers the minimum requirements of a one-part, room-temperature applied, polyurethane adhesive material. The material is intended for use in bonding stationary automotive glass in...
August 1, 2013
Adhesive, One-Part, Polyurethane to Glass, High-Viscosity, Room-Temperature Applied
A description is not available for this item.

References

Advertisement