IGEM - TD/13 SUPP 2

Pressure regulating installations (PRIs) for new and repurposing of existing PRIs for transmission of Natural Gas (NG)/Hydrogen blends for pressures not exceeding 7 bar

inactive
Organization: IGEM
Publication Date: 1 January 2023
Status: inactive
Page Count: 25
scope:

This Supplement gives additional recommendations for PRIs and installations with upstream maximum operating pressure (MOP) not exceeding 7 bar for use with

• NG/H blends with less than or equal to 20 mol % Hydrogen.

This Supplement also gives additional recommendations relating to the repurposing of NG PRIs for NG/H blend service. These recommendations are in addition to those in the main body of the document, which continue to be applied except where explicitly superseded by the recommendations of this Supplement.

Repurposing in accordance with the recommendations of this supplement is only be considered for PRIs and installations which have been operated in accordance with IGEM/TD/13 and a full maintenance history is available.

Document History

January 1, 2023
Pressure regulating pipeline installations exceeding 7 bar
This Standard covers the design, construction, inspection, testing, operation and maintenance, decommissioning, and disposal of any installation installed as below. For the above phases in the...
TD/13 SUPP 2
January 1, 2023
Pressure regulating installations (PRIs) for new and repurposing of existing PRIs for transmission of Natural Gas (NG)/Hydrogen blends for pressures not exceeding 7 bar
This Supplement gives additional recommendations for PRIs and installations with upstream maximum operating pressure (MOP) not exceeding 7 bar for use with • NG/H blends with less than or equal to...
September 1, 2011
Pressure regulating installations for Natural Gas, Liquefied Petroleum Gas and Liquefied Petroleum Gas/Air
IGEM/TD/13 applies to the safe design, construction, inspection, testing, operation and maintenance of pressure regulating installations (PRIs) in accordance with current knowledge and operational...

References

Advertisement