ISO - FDIS 21177
Intelligent transport systems — ITS station security services for secure session establishment and authentication between trusted devices
| Organization: | ISO |
| Publication Date: | 13 November 2023 |
| Status: | pending |
| Page Count: | 114 |
| ICS Code (Transport in general): | 03.220.01 |
| ICS Code (IT applications in transport): | 35.240.60 |
| ICS Code (IT Security): | 35.030 |
scope:
This document contains specifications for a set of ITS station security services required to ensure the authenticity of the source and integrity of information exchanged between trusted entities, i.e.:
- between devices operated as bounded secured managed entities, i.e. "ITS Station Communication Units" (ITS-SCU) and "ITS station units" (ITS-SU) as specified in ISO 21217; and
- between ITS-SUs (composed of one or several ITS-SCUs) and external trusted entities such as sensor and control networks.
These services include the authentication and secure session establishment which are required to exchange information in a trusted and secure manner.
These services are essential for many intelligent transport system (ITS) applications and services, including time-critical safety applications, automated driving, remote management of ITS stations (ISO 24102-2), and roadside/infrastruct
Document History