DLA - A-A-55571G

CIRCUIT BREAKER, 28 VOLTS (V) DC, MANUAL AND AUTOMATIC RESET, GENERAL REQUIREMENTS FOR

active, Most Current
Organization: DLA
Publication Date: 13 November 2023
Status: active
Page Count: 3
scope:

This commercial item description (CID) covers the general requirements for 28 V, manual and automatic reset circuit breakers. Requirements for specific circuit breakers are covered in the individual CID specification sheets. Circuit breakers covered by this CID are intended for commercial/industrial applications.

Document History

A-A-55571G
November 13, 2023
CIRCUIT BREAKER, 28 VOLTS (V) DC, MANUAL AND AUTOMATIC RESET, GENERAL REQUIREMENTS FOR
This commercial item description (CID) covers the general requirements for 28 V, manual and automatic reset circuit breakers. Requirements for specific circuit breakers are covered in the individual...
Circuit Breaker, 28 Volts (V) DC, Manual and Automatic Reset, General Requirements for
A description is not available for this item.
September 17, 2018
CIRCUIT BREAKER, 28 VOLTS (V) DC, MANUAL AND AUTOMATIC RESET, GENERAL REQUIREMENTS FOR
This commercial item description (CID) covers the general requirements for 28 V, manual and automatic reset circuit breakers. Requirements for specific circuit breakers are covered in the individual...
December 11, 2014
CIRCUIT BREAKER, 28 VOLTS (V) DC, MANUAL AND AUTOMATIC RESET, GENERAL REQUIREMENTS FOR
This commercial item description (CID) covers the general requirements for 28 V, manual and automatic reset circuit breakers. Requirements for specific circuit breakers are covered in the individual...
June 25, 2009
CIRCUIT BREAKER, 28 VOLTS (V) DC, MANUAL AND AUTOMATIC RESET, GENERAL REQUIREMENTS FOR
This commercial item description (CID) covers the general requirements for 28 V, manual and automatic reset circuit breakers. Requirements for specific circuit breakers are covered in the individual...
May 3, 2007
CIRCUIT BREAKER, 28 VOLTS (V) DC, MANUAL AND AUTOMATIC RESET, GENERAL REQUIREMENTS FOR
This commercial item description (CID) covers the general requirements for 28 V, manual and automatic reset circuit breakers. Requirements for specific circuit breakers are covered in the individual...
January 9, 2006
CIRCUIT BREAKER, 28 VOLTS (V) DC, MANUAL AND AUTOMATIC RESET, GENERAL REQUIREMENTS FOR
This CID covers the general requirements for 28 V, manual and automatic reset circuit breakers. Requirements for specific circuit breakers are covered in the individual CID sheets. Circuit breakers...
January 12, 2001
CIRCUIT BREAKER, 28 VOLTS (V) DC, MANUAL AND AUTOMATIC RESET, GENERAL REQUIREMENTS FOR
This CID covers the general requirements for 28 V, manual and automatic reset circuit breakers. Requirements for specific circuit breakers are covered in the individual CID sheets. Circuit breakers...
June 24, 1996
CIRCUIT BREAKER, 28 VOLTS (V) DC, MANUAL AND AUTOMATIC RESET, GENERAL REQUIREMENTS FOR
This CID covers the general requirements for 28 V, manual and automatic reset circuit breakers. Requirements for specific circuit breakers are covered in the individual CID sheets. Circuit breakers...

References

Advertisement