ASD-STAN - TR 4661

Aerospace series — Bearings, flight controls — Materials and surface treatments

active, Most Current
Organization: ASD-STAN
Publication Date: 1 October 2023
Status: active
Page Count: 31
scope:

This Technical Report gives for each material family and for each strength classification recommendations for national materials which can be used for the manufacture of relevant products.

These materials indicate the interchangeability of the concerned products. This Technical Report is not to be taken as a table of ensured equivalent materials.

Invalid materials (not for new design) are for reference only.

This Technical Report is applicable for manufacturing bearings and/or bearing parts which meet the requirements of the following technical specifications:

- EN 2755 (EN 2064);

- EN 4540;

- EN 2337;

- EN 2311;

- EN 2068;

- EN 2067;

- EN 6099;

- EN 2601;

- EN 3280 (EN 2063);

- EN 3727;

- or when it is referenced.

Document History

TR 4661
October 1, 2023
Aerospace series — Bearings, flight controls — Materials and surface treatments
This Technical Report gives for each material family and for each strength classification recommendations for national materials which can be used for the manufacture of relevant products. These...
October 31, 2009
Aerospace series Hinges, flight controls materials and surface treatments
A description is not available for this item.

References

Advertisement