DSF/PREN IEC 60068-2-87
Environmental testing – Part 2-87: Tests-test xx: UV-c Exposure of materials and components to simulate ultraviolet germicidal irradiation or other applications
| Organization: | DS |
| Status: | pending |
| Page Count: | 33 |
| ICS Code (Environmental testing): | 19.040 |
scope:
This document describes exposures of materials and components to UV-C radiation during 136 ultraviolet germicidal irradiation (UVGI) treatments or other processes that require UV-C 137 exposure and test procedures to simulate those environments. Severities representing various 138 frequencies and intensities of UV-C exposures are described. Test conditions are described 139 and limited to devices that utilize low pressure mercury lamps which emit most of their radiation 140 at a single spectral line at 254 nm. 141 NOTE A more precise characterization of the wavelength of the spectral line is 253,7 nm. The ability for a laboratory 142 to determine the wavelength to this precision is rare. Therefore, this spectral line is often quantified to the precision 143 of 1 nm.
Document History