DSF/FPREN 747-1
Furniture – Bunk beds and high beds – Part 1: Safety, strength and durability requirements
| Organization: | DS |
| Status: | pending |
| Page Count: | 21 |
| ICS Code (Furniture): | 97.140 |
scope:
This document specifies requirements for the safety, strength and durability of bunk beds and high beds for domestic and non-domestic use. It is applicable to bunk beds and high beds with an internal length greater than 1 400 mm and a maximum bed base width of 1 200 mm, and with the upper surface of a bed base of 600 mm or more above the floor. This document does not apply to bunk beds and high beds used for special purposes, including but not limited to prisons, the military and fire brigades. If other products are included in a bunk bed/high bed, for example a table or storage furniture, the relevant European Standards could, in addition, apply. The document contains one annex: - Annex A (informative) - Rationales.
Document History