DSF/PREN IEC 60794-1-208
Optical fibre cables – Part 1-208: Generic specification – Basic optical cable test procedures – Environmental test methods – Pneumatic resistance, method F8
| Organization: | DS |
| Status: | pending |
| Page Count: | 10 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794 describes test procedures to be used in establishing uniform 99 requirements for optical fibre cables for the environmental property - pneumatic resistance, for 100 unfilled cables which are protected by gas pressurization. 101 This document applies to optical fibre cables for use with telecommunication equipment and 102 devices employing similar techniques, and to cables having a combination of both optical fibres 103 and electrical conductors. 104 NOTE Throughout the document, the wording "optical cable" can also include optical fibre units, microduct fibre units, 105 etc.
Document History