DSF/IEC 60227-7 ED2
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V – Part 7: Flexible cables screened and unscreened with two or more conductors and of rated voltages up to and including 300/500 V
| Organization: | DS |
| Status: | pending |
| Page Count: | 10 |
| ICS Code (Cables): | 29.060.20 |
scope:
IEC 60227-7 ED2:2023 (EN) details the particular specifications for polyvinyl chloride insulated, screened and unscreened control cables of rated voltages up to and including 300/500 V. This document provides the particular requirements for screened and unscreened control cables of rated voltages up to and including 300/500 V, which apply in addition to the appropriate requirements specified in IEC 60227-1, which apply to all cables. The tests for cables specified in the IEC 60227 series are described in IEC 63294.
Document History