DS/EN ISO/ASTM 52926-4

Additive manufacturing of metals – Qualification principles – Part 4: Qualification of operators for DED-LB (ISO/ASTM 52926-4:2023)

active, Most Current
Organization: DS
Publication Date: 30 November 2023
Status: active
Page Count: 18
ICS Code (Management of human resources): 03.100.30
ICS Code (Additive manufacturing): 25.030
scope:

This document specifies the capabilities and responsibilities required for the qualification of the AM operators on the field of the additive manufacturing technologies dealing with metallic parts production, specifically for the employment of DED-LB/M. This document specifies criteria for the theoretical and practical assessment of personnel operating DED-LB/M machines. The activities and procedures foreseen to be performed by the DED-LB/M operator are also part of this document. This document is intended to provide an outline for qualification of AM machine operators in general industrial applications.

Document History

DS/EN ISO/ASTM 52926-4
November 30, 2023
Additive manufacturing of metals – Qualification principles – Part 4: Qualification of operators for DED-LB (ISO/ASTM 52926-4:2023)
This document specifies the capabilities and responsibilities required for the qualification of the AM operators on the field of the additive manufacturing technologies dealing with metallic parts...
Additive Manufacturing of metals – Qualification principles – Part 4: Qualification of operators for DED-LB (ISO/ASTM DIS 52926‑4:2022)
This ISO specifies personnel qualification requirements for manufacturing centres in which additive manufacturing processes are used. This ISO defines general criteria for the qualification of...
Advertisement